IC, OCTAL BUS TRANSCEIVER, 74LC245; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LS245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4897 |
| Product Name | Ic, Octal Bus Transceiver, 74Lc245; Logic Device Type Texas Instruments |