Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LS244N

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-1653-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1653-5-ND
Buffers, Drivers, Receivers, Transceivers 296-1653-5-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS244N - 007108-SN74LS244N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS244N
007108-SN74LS244N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS244N 007108-SN74LS244N
Manufacturer: Texas Instruments Win Source Part Number: 007108-SN74LS244N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74LS244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN74LS244H; T74LS244 B1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 007108-SN74LS244N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74LS244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS244H; T74LS244 B1;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Communications & Networking

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LS244N
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LS244N
IC BUF NON-INVERT 5.25V 20DIP

IC BUF NON-INVERT 5.25V 20DIP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LS244N - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LS244N
Buffers, Drivers, Receivers, Transceivers SN74LS244N
IC BUF NON-INVERT 5.25V 20DIP

IC BUF NON-INVERT 5.25V 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-1653-5-ND 007108-SN74LS244N SN74LS244N SN74LS244N
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS244N Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data