IC 74LS244N Buffer-line Driver 8-Channel Non-Inverting Tri-State Bipolar 20-pin DIP
Buffers & Line Drivers Tri-State Octal
IC, BUFF / DVR TRI-ST, OCTAL, 20DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LS244; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LS244N | SN74LS244N | 37AJ1141 |
| Product Name | Others | Buffers & Line Drivers | Ic, Buff / Dvr Tri-St, Octal, 20Dip; Logic Device Type Texas Instruments |