Buffer/Line Driver 8-Channel Non-Inverting 3-Straight Bipolar 20-Pin SOIC
IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LS244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LS244DW | 33AH4896 |
| Product Name | Others | Ic, Octal Buffer, Line Driver, Smd; Logic Device Type Texas Instruments |