Manufacturer: Texas Instruments
Win Source Part Number: 334199-SN74LS244D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 334199-SN74LS244D |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS244D |
| Supply Voltage (VS) | 4.75 to 5.25 volts |