Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS243D SN74LS243D

Description
Manufacturer: Texas Instruments Win Source Part Number: 934627-SN74LS243D Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS243 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33979-5, SN74LS243D-ND, SN74LS243DE4, SN74LS243DE4-ND, SN74LS243DG4, SN74LS243DG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934627-SN74LS243D Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS243 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33979-5, SN74LS243D-ND, SN74LS243DE4, SN74LS243DE4-ND, SN74LS243DG4, SN74LS243DG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS243D - 934627-SN74LS243D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS243D
934627-SN74LS243D
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS243D 934627-SN74LS243D
Manufacturer: Texas Instruments Win Source Part Number: 934627-SN74LS243D Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS243 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33979-5, SN74LS243D-ND, SN74LS243DE4, SN74LS243DE4-ND, SN74LS243DG4, SN74LS243DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934627-SN74LS243D
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS243
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33979-5, SN74LS243D-ND, SN74LS243DE4, SN74LS243DE4-ND, SN74LS243DG4, SN74LS243DG4-ND

Buy Now Datasheet
 - SN74LS243D - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LS Series, 4-Func, 4-Bit, True Output, TTL, PDSO14

Bus Transceiver, LS Series, 4-Func, 4-Bit, True Output, TTL, PDSO14

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS243D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS243D
Buffers, Drivers, Receivers, Transceivers SN74LS243D
Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-SOIC

Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 934627-SN74LS243D SN74LS243D SN74LS243D
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS243D Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details