Manufacturer: Texas Instruments
Win Source Part Number: 030194-SN74LS241NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
IC BUFF/DVR 3-ST DUAL 20SO
IC BUFFER NON-INVERT 5.25V 20SO
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030194-SN74LS241NSR | 296-28899-2-ND | 815-SN74LS241NSR | SN74LS241NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS241NSR | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR 3-ST DUAL 20SO | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |