IC, LOGIC, 74LS, BUFFER/DRIVER; Logic Family / Base Number:74LS241; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Logic ICRoHS Compliant: Yes
Buffers & Line Drivers Octal w/Tri-St Out
Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin PDIP Tube
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 28AH5085 | SN74LS241N | SN74LS241N |
| Product Name | Ic, Logic, 74Ls, Buffer/driver; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers | Others |