Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Win Source Part Number: 1259526-SN74LS240NG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LS
Standard Package: 20
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52965,SN74LS240N
Base Product Number: SN74LS24
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-52965-ND | 1259526-SN74LS240NG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |