Texas Instruments High-Performance Analog Dual 5V 8mA DIP Logic IC SN74LS221N

Description
Dual Monostable Multivibrator, 5V, 8mA, 45ns, DIP Product overview: SN74LS221N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 8mA, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 8mA, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LS221N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 5V, 8mA, 45ns, DIP Product overview: SN74LS221N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 8mA, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 8mA, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LS221N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V 8mA DIP Logic IC
711-SN74LS221N
Dual 5V 8mA DIP Logic IC 711-SN74LS221N
Dual Monostable Multivibrator, 5V, 8mA, 45ns, DIP Product overview: SN74LS221N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 8mA, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 8mA, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LS221N can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 5V, 8mA, 45ns, DIP Product overview: SN74LS221N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 8mA, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 8mA, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LS221N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 71562816 - Radwell International
Willingboro, NJ, United States
Logic IC
71562816
Logic IC 71562816
MULTIVIBRATOR, MONOSTABLE, 45NS, 16-PDIP, 8MA, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 16 PINS, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

MULTIVIBRATOR, MONOSTABLE, 45NS, 16-PDIP, 8MA, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 16 PINS, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 711-SN74LS221N 71562816
Product Name Dual 5V 8mA DIP Logic IC Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers