Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS19ADG4

Description
Win Source Part Number: 1257773-SN74LS19ADG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 600 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.75V Logic Level - High: 2.15V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257773-SN74LS19ADG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 600 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.75V Logic Level - High: 2.15V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257773-SN74LS19ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257773-SN74LS19ADG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257773-SN74LS19ADG4
Win Source Part Number: 1257773-SN74LS19ADG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 600 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.75V Logic Level - High: 2.15V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete

Win Source Part Number: 1257773-SN74LS19ADG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Schmitt Trigger
Number of Circuits: 6
Standard Package: 600
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.75V
Logic Level - High: 2.15V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS19
Product Status: Obsolete

Buy Now Datasheet
SOIC Logic IC - 705-SN74LS19ADG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-SN74LS19ADG4
SOIC Logic IC 705-SN74LS19ADG4
LS SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: SN74LS19ADG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS19ADG4 can be used for catalog matching and distributor lookup.

LS SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: SN74LS19ADG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS19ADG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - SN74LS19ADG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS19ADG4
Logic - Gates and Inverters SN74LS19ADG4
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LS19ADG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS19ADG4
Gates and Inverters SN74LS19ADG4
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257773-SN74LS19ADG4 705-SN74LS19ADG4 SN74LS19ADG4 SN74LS19ADG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters SOIC Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter Buffer, Inverter NOT NOT; Inverter
Supply Voltage 4.75V ~ 5.25V 5.25V 2.15V (Low), 0.75V (High) 4.75V ~ 5.25V
Inputs 1 1 1
Propagation Delay 30 ns 30 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details