Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS19ADE4

Description
Win Source Part Number: 1257772-SN74LS19ADE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 600 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.75V Logic Level - High: 2.15V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257772-SN74LS19ADE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 600 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.75V Logic Level - High: 2.15V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257772-SN74LS19ADE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257772-SN74LS19ADE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257772-SN74LS19ADE4
Win Source Part Number: 1257772-SN74LS19ADE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Schmitt Trigger Number of Circuits: 6 Standard Package: 600 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.75V Logic Level - High: 2.15V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete

Win Source Part Number: 1257772-SN74LS19ADE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Schmitt Trigger
Number of Circuits: 6
Standard Package: 600
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.75V
Logic Level - High: 2.15V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS19
Product Status: Obsolete

Buy Now Datasheet
IC INVERTER SCHMITT 6CH 14SOIC Product overview: SN74LS19ADE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS19ADE4 can be used for catalog matching and distributor lookup.

IC INVERTER SCHMITT 6CH 14SOIC Product overview: SN74LS19ADE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS19ADE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN74LS19ADE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS19ADE4
Gates and Inverters SN74LS19ADE4
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LS19ADE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS19ADE4
Logic - Gates and Inverters SN74LS19ADE4
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257772-SN74LS19ADE4 705-SN74LS19ADE4 SN74LS19ADE4 SN74LS19ADE4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter NOT; Inverter NOT
Supply Voltage 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2.15V (Low), 0.75V (High)
Inputs 1 1 1
Propagation Delay 30 ns 30 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-input NAND gate - 74AHC00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers