The SN74LS193N is a synchronous 4-bit up/down binary counter designed by Texas Instruments. It features dual clock inputs and a clear function, allowing for flexible counting operations. The device operates within a temperature range of 0 to 70 degrees Celsius and is available in a 16-pin PDIP package. This counter can be utilized in various digital applications where counting is required, providing reliable performance in synchronous counting tasks. The product is suitable for engineers looking for a robust solution for binary counting in their designs.
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear 16-PDIP 0 to 70
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 082345-SN74LS193N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 32MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Communications & Networking
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
LOGIC, 4BIT UP/DOWN COUNTER, 16DIP; Logic Family / Base Number:74LS193; Counter Type:Binary, Synchronous, Up / Down; Clock Frequency:32MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes
IC 4-BIT UP/DOWN COUNTER 16-DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS193N | 296-1649-5-ND | SN74LS193N | 082345-SN74LS193N | SN74LS193N | SN74LS193N | 37AJ1137 | SN74LS193N |
| Product Name | SN74LS193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS193N | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic, 4Bit Up/down Counter, 16Dip; Logic Family / Base Number Texas Instruments | Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | Synchronous | ||||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN; Bidirectional | ||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 4.75V | ||||
| Package Type | PDIP,SO,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP | ||
| Logic Family | LS | TTL |