Synchronous 4-bit up/down counters with dual clock and clear in a 16-pin SOIC package, operating from 0 to 70°C, with surface-mount tape and reel packaging, RoHS compliant, and NIPDAU lead finish.
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LS193DRE4 |
| Product Name | SN74LS193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 5V; 5.25 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | LS |