Synchronous 4-bit up/down counters with up/down mode control in a 16-pin SOIC package, operating from 0 to 70°C.
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SOIC 0 to 70
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC SYNC 4-BIT UP/DN CNTR 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS191D | 296-33974-5-ND | SN74LS191D | SN74LS191D | SN74LS191D | SN74LS191D |
| Product Name | SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | ||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN | ||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | ||||
| Package Type | PDIP,SO,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | LS | TTL |