Win Source Part Number: 1258449-SN74LS175NG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Package: Tube
Standard Package: 25
Output Type: Complementary
Current - Output High, Low: 400µA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52964,SN74LS175N
Base Product Number: SN74LS17
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 4BIT 16DIP
IC FF D-TYPE SNGL 4BIT 16DIP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258449-SN74LS175NG4 | 296-52964-ND | SN74LS175NG4 | SN74LS175NG4 | SN74LS175NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 25 ns | 25 ns | |||
| fMAX | 40 MHz | 40 MHz | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |