Texas Instruments High-Performance Analog 40MHz Logic IC SN74LS174N

Description
D-Type Flip-Flop, 6-Bit, 40MHz, TTL, PDIP Product overview: SN74LS174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS174N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 6-Bit, 40MHz, TTL, PDIP Product overview: SN74LS174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS174N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40MHz Logic IC
706-SN74LS174N
40MHz Logic IC 706-SN74LS174N
D-Type Flip-Flop, 6-Bit, 40MHz, TTL, PDIP Product overview: SN74LS174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS174N can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 6-Bit, 40MHz, TTL, PDIP Product overview: SN74LS174N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS174N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 17052479 - Radwell International
Willingboro, NJ, United States
Logic IC
17052479
Logic IC 17052479
FLIP-FLOP CHIP, 74LS174, TYPE: D, 20 NS, 4.75 V TO 5.25 V, 40 MHZ, 8 MA, 16 PINS, DIP. FREE 2 YEAR RADWELL WARRANTY

FLIP-FLOP CHIP, 74LS174, TYPE: D, 20 NS, 4.75 V TO 5.25 V, 40 MHZ, 8 MA, 16 PINS, DIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic IC -  - Radwell International
Willingboro, NJ, United States
Logic IC
Logic IC
TEXAS INSTRUMENTS SEMI Integrated Circuits SN74LS174N

TEXAS INSTRUMENTS SEMI Integrated Circuits SN74LS174N

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74LS174N 17052479
Product Name 40MHz Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHC
View Details