Texas Instruments High-Performance Analog 40MHz 5V SOIC Logic IC SN74LS174D

Description
Hex D-Type Flip-Flop, 6-Bit, 40MHz, 5V, SOIC, TTL Output Product overview: SN74LS174D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS174D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex D-Type Flip-Flop, 6-Bit, 40MHz, 5V, SOIC, TTL Output Product overview: SN74LS174D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS174D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40MHz 5V SOIC Logic IC
706-SN74LS174D
40MHz 5V SOIC Logic IC 706-SN74LS174D
Hex D-Type Flip-Flop, 6-Bit, 40MHz, 5V, SOIC, TTL Output Product overview: SN74LS174D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS174D can be used for catalog matching and distributor lookup.

Hex D-Type Flip-Flop, 6-Bit, 40MHz, 5V, SOIC, TTL Output Product overview: SN74LS174D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS174D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16985057 - Radwell International
Willingboro, NJ, United States
Logic IC
16985057
Logic IC 16985057
FLIP FLOP, HEX, D-TYPE, W/CLR, 16-SOIC, 20NS, 40MHZ, 8MA, 16 PINS, POSITIVE EDGE, 3.9MM, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

FLIP FLOP, HEX, D-TYPE, W/CLR, 16-SOIC, 20NS, 40MHZ, 8MA, 16 PINS, POSITIVE EDGE, 3.9MM, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74LS174D 16985057
Product Name 40MHz 5V SOIC Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NOR gate - 74AHCT1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers