Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LS173ANSRG4

Description
Win Source Part Number: 1258450-SN74LS173ANS RG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 50 MHz ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 24 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS17 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258450-SN74LS173ANS RG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 50 MHz ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 24 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS17 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258450-SN74LS173ANSRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258450-SN74LS173ANSRG4
Win Source Part Number: 1258450-SN74LS173ANS RG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 50 MHz ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 24 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS17 Product Status: Obsolete

Win Source Part Number: 1258450-SN74LS173ANSRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 50 MHz
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 24 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS17
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74LS173ANSRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74LS173ANSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS173ANSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS173ANSRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS173ANSRG4
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258450-SN74LS173ANSRG4 SN74LS173ANSRG4-ND SN74LS173ANSRG4 SN74LS173ANSRG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 25 ns 25 ns
fMAX 50 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Family / Base Number Nexperia - 24AC3240 - Newark, An Avnet Company
Specs
Propagation Delay 13.4 ns
fMAX 200 MHz
Package Type XSON
View Details