Texas Instruments Standard Linear and Logic 50MHz Logic IC SN74LS173AN

Description
4-Bit D-Type Flip-Flop, 50MHz, 3-State TTL, PDIP Product overview: SN74LS173AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS173AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit D-Type Flip-Flop, 50MHz, 3-State TTL, PDIP Product overview: SN74LS173AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS173AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHz Logic IC
706-SN74LS173AN
50MHz Logic IC 706-SN74LS173AN
4-Bit D-Type Flip-Flop, 50MHz, 3-State TTL, PDIP Product overview: SN74LS173AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS173AN can be used for catalog matching and distributor lookup.

4-Bit D-Type Flip-Flop, 50MHz, 3-State TTL, PDIP Product overview: SN74LS173AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS173AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS173AN
Product Name 50MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F11/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 7512822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details