Texas Instruments Standard Linear and Logic 35MHz SOIC Logic IC SN74LS173ADRG4

Description
74LS D Flip-Flop, 35MHz, 4-Bit, SOIC-16, Pos Edge Trigger Product overview: SN74LS173ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS173ADRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
74LS D Flip-Flop, 35MHz, 4-Bit, SOIC-16, Pos Edge Trigger Product overview: SN74LS173ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS173ADRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35MHz SOIC Logic IC
706-SN74LS173ADRG4
35MHz SOIC Logic IC 706-SN74LS173ADRG4
74LS D Flip-Flop, 35MHz, 4-Bit, SOIC-16, Pos Edge Trigger Product overview: SN74LS173ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS173ADRG4 can be used for catalog matching and distributor lookup.

74LS D Flip-Flop, 35MHz, 4-Bit, SOIC-16, Pos Edge Trigger Product overview: SN74LS173ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 35MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS173ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS173ADRG4
Product Name 35MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 5420/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
Gates and Inverters - 1727-74AHC04PW-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details