Texas Instruments Standard Linear and Logic 8-bit 5V SOIC Logic IC SN74LS165ADRG4

Description
8-Bit Shift Register IC, 5V, SOIC, 25ns Prop Delay Product overview: SN74LS165ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SN74LS165ADRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit Shift Register IC, 5V, SOIC, 25ns Prop Delay Product overview: SN74LS165ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SN74LS165ADRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SOIC Logic IC
731-SN74LS165ADRG4
8-bit 5V SOIC Logic IC 731-SN74LS165ADRG4
8-Bit Shift Register IC, 5V, SOIC, 25ns Prop Delay Product overview: SN74LS165ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SN74LS165ADRG4 can be used for catalog matching and distributor lookup.

8-Bit Shift Register IC, 5V, SOIC, 25ns Prop Delay Product overview: SN74LS165ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SN74LS165ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 731-SN74LS165ADRG4
Product Name 8-bit 5V SOIC Logic IC
Gate Type Shift Register, OR GATE
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54HC30FK/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CLCC
View Details
4 suppliers