Texas Instruments High-Performance Analog 8-bit 5V SOIC Logic IC SN74LS165ADR

Description
8-Bit Shift Register, 5V, SOIC, 25ns Prop Delay Product overview: SN74LS165ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS165ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, 5V, SOIC, 25ns Prop Delay Product overview: SN74LS165ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS165ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SOIC Logic IC
712-SN74LS165ADR
8-bit 5V SOIC Logic IC 712-SN74LS165ADR
8-Bit Shift Register, 5V, SOIC, 25ns Prop Delay Product overview: SN74LS165ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS165ADR can be used for catalog matching and distributor lookup.

8-Bit Shift Register, 5V, SOIC, 25ns Prop Delay Product overview: SN74LS165ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS165ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16825873 - Radwell International
Willingboro, NJ, United States
Logic IC
16825873
Logic IC 16825873
IC, SHIFT REGISTER, 8-BIT, PISO, 16-SOIC, PARALLEL OR SERIAL TO SERIAL, 1 ELEMENT, 8-BIT PER ELEMENT, SUPPLY VOLTAGE: 4.75V ~ 5.25V, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, SHIFT REGISTER, 8-BIT, PISO, 16-SOIC, PARALLEL OR SERIAL TO SERIAL, 1 ELEMENT, 8-BIT PER ELEMENT, SUPPLY VOLTAGE: 4.75V ~ 5.25V, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 712-SN74LS165ADR 16825873
Product Name 8-bit 5V SOIC Logic IC Logic IC
Gate Type Shift Register, OR GATE OR
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - 5962-8688301CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 38 ns
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers