Synchronous 4-bit binary counters available in a 16-pin SOP package with an operating temperature range of 0 to 70°C. The device features synchronous operation and is designed for use in general-purpose counting applications. The package measures 8.1 mm in height, 10.4 mm in length, and 12.0 mm in pitch between cavities when taped for reel loading. RoHS compliant with lead finish of NIPDAU and Level-1 MSL rating. The series includes variants with identical functionality and electrical characteristics across all package types.
Synchronous 4-Bit Binary Counters 16-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LS163ANSRG4 |
| Product Name | SN74LS163A Synchronous 4-Bit Binary Counters |
| Counter Category | Synchronous |
| Supply Voltage | 5V; 5.25 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | LS |