Synchronous 4-bit binary counters in a 16-pin SOIC package with an operating temperature range of 0 to 70 °C.
Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 130003-SN74LS163ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC BINARY COUNTER 4-BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC SYNC 4BIT BIN COUNTR 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS163ADR | 296-44704-2-ND | 130003-SN74LS163ADR | SN74LS163ADR | SN74LS163ADR | SN74LS163ADR |
| Product Name | SN74LS163A Synchronous 4-Bit Binary Counters | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS163ADR | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous | Synchronous | |||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | |||
| Package Type | PDIP,SO,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | LS | |||||
| Number of Stages (Bits) | 4 bits |