Synchronous 4-Bit Binary Counters 16-SOIC 0 to 70
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 765568-SN74LS161AD
Series: 74LS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 25MHz
Family Name: SN74LS161
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74LS161ADG; SN74LS161ADR2; SN74LS161ADR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC SYNC 4BIT BIN COUNTR 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
LOGIC, SYNC 4BIT BIN COUNTR, 16SOIC; Logic Family / Base Number:74LS161; Counter Type:Binary; Clock Frequency:32MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS161AD | SN74LS161AD | 296-33965-5-ND | 765568-SN74LS161AD | SN74LS161AD | SN74LS161AD | SN74LS161AD | 37AJ1134 |
| Product Name | SN74LS161A Synchronous 4-Bit Binary Counters | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS161AD | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic, Sync 4Bit Bin Countr, 16Soic; Logic Family / Base Number Texas Instruments | |
| Counter Category | Synchronous | Synchronous | Synchronous; Asynchronous | Synchronous | ||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 4.75V | ||||
| Package Type | PDIP,SO,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | LS | TTL | ||||||
| Number of Stages (Bits) | 4 bits |