Texas Instruments Standard Linear and Logic Data Selector/multiplexer, Quad, 2 To 1, 9Ns, Dip-16; Logic Family / Base Number Texas Instruments SN74LS158N .

Description
DATA SELECTOR/MULTIPLEXER , QUAD, 2 TO 1, 9NS, DIP-16; Logic Family / Base Number:74LS158; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
Description
DATA SELECTOR/MULTIPLEXER , QUAD, 2 TO 1, 9NS, DIP-16; Logic Family / Base Number:74LS158; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Data Selector/multiplexer, Quad, 2 To 1, 9Ns, Dip-16; Logic Family / Base Number Texas Instruments - 67T1485 - Newark, An Avnet Company
Chicago, IL, United States
Data Selector/multiplexer, Quad, 2 To 1, 9Ns, Dip-16; Logic Family / Base Number Texas Instruments
67T1485
Data Selector/multiplexer, Quad, 2 To 1, 9Ns, Dip-16; Logic Family / Base Number Texas Instruments 67T1485
DATA SELECTOR/MULTIPLEXER , QUAD, 2 TO 1, 9NS, DIP-16; Logic Family / Base Number:74LS158; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

DATA SELECTOR/MULTIPLEXER, QUAD, 2 TO 1, 9NS, DIP-16; Logic Family / Base Number:74LS158; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 67T1485
Product Name Data Selector/multiplexer, Quad, 2 To 1, 9Ns, Dip-16; Logic Family / Base Number Texas Instruments
Supply Voltage 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC257/QEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family CMOS
View Details
3 suppliers
 - 74HC151DB,118 - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS253LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details