Texas Instruments SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74LS158N

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74LS158N - Texas Instruments
Dallas, TX, United States
SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74LS158N
SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74LS158N
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP 0 to 70

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS158N - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, TTL, PDIP16

Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, TTL, PDIP16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74LS158N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS158N
Signal Switches, Multiplexers, Decoders SN74LS158N
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LS158N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS158N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS158N
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site
Logic, Quad 2-1 Data Sel/mux, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1133 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-1 Data Sel/mux, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1133
Logic, Quad 2-1 Data Sel/mux, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1133
LOGIC, QUAD 2-1 DATA SEL/MUX, 16DIP; Logic Family / Base Number:74LS158; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case RoHS Compliant: Yes

LOGIC, QUAD 2-1 DATA SEL/MUX, 16DIP; Logic Family / Base Number:74LS158; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LS158N SN74LS158N SN74LS158N SN74LS158N 37AJ1133
Product Name SN74LS158 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Logic, Quad 2-1 Data Sel/mux, 16Dip; Logic Family / Base Number Texas Instruments
Supply Voltage 4.75 4.75V ~ 5.25V 5.25V
Package Type PDIP,SO,SOIC DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 7600201EA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3125DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details