Manufacturer: Texas Instruments
Win Source Part Number: 030186-SN74LS157NSR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
4-Bit 2:1 Multiplexer IC, 35MHz, SOP, 4.75-5.25V Product overview: SN74LS157NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.25V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS157NSR can be used for catalog matching and distributor lookup.
Multiplexer 4 x 2:1 16-SO
Multiplexer 4 x 2:1 16-SO
Multiplexer 4 x 2:1 16-SO
IC MULTIPLEXER 4 X 2:1 16SO
IC MULTIPLEXER 4 X 2:1 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 030186-SN74LS157NSR | 743-SN74LS157NSR | 296-3659-6-ND | SN74LS157NSR | SN74LS157NSR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS157NSR | 35MHz 5.25V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | 16-SO | Tape and Reel | SOIC; "16-SOIC | Surface Mount |