Texas Instruments SN74LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74LS157N

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SN74LS157N - Texas Instruments
Dallas, TX, United States
SN74LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SN74LS157N
SN74LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SN74LS157N
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-PDIP 0 to 70

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS157N - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDIP16

Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDIP16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74LS157N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS157N
Signal Switches, Multiplexers, Decoders SN74LS157N
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now
2I/p Quad Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments - 60K6866 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Quad Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments
60K6866
2I/p Quad Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments 60K6866
2I/P QUAD DATA SELECTOR/MUX, DIP-16; Logic Family / Base Number:74LS157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes

2I/P QUAD DATA SELECTOR/MUX, DIP-16; Logic Family / Base Number:74LS157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, 74Ls, 74Ls157, Dip16, 5.25V; Logic Family / Base Number Texas Instruments - 33AH4894 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ls, 74Ls157, Dip16, 5.25V; Logic Family / Base Number Texas Instruments
33AH4894
Ic, 74Ls, 74Ls157, Dip16, 5.25V; Logic Family / Base Number Texas Instruments 33AH4894
IC, 74LS, 74LS157, DIP16, 5.25V; Logic Family / Base Number:74LS157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP;RoHS Compliant: Yes

IC, 74LS, 74LS157, DIP16, 5.25V; Logic Family / Base Number:74LS157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP;RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LS157N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS157N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS157N
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LS157N SN74LS157N SN74LS157N 60K6866 33AH4894 SN74LS157N
Product Name SN74LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders 2I/p Quad Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments Ic, 74Ls, 74Ls157, Dip16, 5.25V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75 4.75V ~ 5.25V 5.25V 5.25V
Package Type PDIP,SO,SOIC DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm) DIP; DIP
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS253DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV16210DLG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers