4-Bit 2:1 Multiplexer IC, 35MHz, SOIC, 4.75-5.25V Product overview: SN74LS157DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.25V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.25V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS157DR can be used for catalog matching and distributor lookup.
Multiplexer 4 x 2:1 16-SOIC
Multiplexer 4 x 2:1 16-SOIC
Multiplexer 4 x 2:1 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081214-SN74LS157DR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC MULTIPLEXER 4 X 2:1 16SOIC
8mA 4.75V~5.25V 400uA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74LS157DR | 296-14884-1-ND | 081214-SN74LS157DR | SN74LS157DR | SN74LS157DR |
| Product Name | 35MHz 5.25V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS157DR | Logic - Signal Switches, Multiplexers, Decoders | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | ||
| Bandwidth | 35 MHz | ||||
| Power Dissipation | 49 milliwatts |