Dual 2-Line to 4-Line Decoders/Demultiplex
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | SN74LS156NSRG4 |
| Product Name | SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs |
| Function | Decoder/Demultiplexer |
| Input Lines | 2 |
| Output Lines | 4 |
| Supply Voltage | 4.75 |
| Package Type | PDIP,SO,SOIC |