2-to-4 Demultiplexer/Decode
Manufacturer: Texas Instruments
Win Source Part Number: 133756-SN74LS156N
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 100μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Decoder/Demultiplexe
IC DECODER/DEMUX 2X1:4 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74LS156N | 133756-SN74LS156N | 296-3655-5-ND | SN74LS156N |
| Product Name | 5V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS156N | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.75 to 5.25 volts | ||
| Bandwidth | 35 MHz | |||
| Power Dissipation | 31 milliwatts |