Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74LS156D

Description
Decoder/Demultiplexe r 2 x 1:4 16-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 2 x 1:4 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-33962-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33962-5-ND
Signal Switches, Multiplexers, Decoders 296-33962-5-ND
Decoder/Demultiplexe r 2 x 1:4 16-SOIC

Decoder/Demultiplexer 2 x 1:4 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS156D - 141188-SN74LS156D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS156D
141188-SN74LS156D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS156D 141188-SN74LS156D
Manufacturer: Texas Instruments Win Source Part Number: 141188-SN74LS156D Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 100μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141188-SN74LS156D
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 100μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LS156D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS156D
Logic - Signal Switches, Multiplexers, Decoders SN74LS156D
IC DECODER/DEMUX 2X1:4 16SOIC

IC DECODER/DEMUX 2X1:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-33962-5-ND 141188-SN74LS156D SN74LS156D
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS156D Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data