Dual 2-to-4 Demultiplexer/Decode
Manufacturer: Texas Instruments
Win Source Part Number: 007092-SN74LS155ANSR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74LS155
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS155D; DM74LS155MX; SN74LS155DR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Decoder/Demultiplexe
IC DECODER/DEMUX 1 X 2:4 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74LS155ANSR | 007092-SN74LS155ANSR | 296-28942-2-ND | SN74LS155ANSR |
| Product Name | Dual 5V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS155ANSR | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.75 to 5.25 volts | ||
| Bandwidth | 35 MHz |