Manufacturer: Texas Instruments
Win Source Part Number: 065549-SN74LS155AN
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Decoder/Demultiplexe
Dual 2-to-4 Demultiplexer/Decode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 065549-SN74LS155AN | 296-33961-5-ND | 743-SN74LS155AN |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS155AN | Signal Switches, Multiplexers, Decoders | Dual 5V Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts |