IC, LOGIC, 74LS, MULTIPLEXER; Logic Family / Base Number:74LS155; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of RoHS Compliant: Yes
IC DECODER/DEMUX 1X2:4 16DIP
Decoder/Demultiplexe
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 64AH8743 | SN74LS155AN | SN74LS155AN |
| Product Name | Ic, Logic, 74Ls, Multiplexer; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V |