Dual 4-line to 1-line data selectors/multiplexe
Dual 4-Line To 1-Line Data Selectors/Multiplexe
Multiplexer, LS Series, 2-Func, 4 Line Input, 1 Line Output, True Output, TTL, PDIP16
IC, MUX; Logic Family / Base Number:74LS153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes
Multiplexer 2 x 4:1 16-PDIP
IC MULTIPLEXER 2 X 4:1 16DIP
| Texas Instruments | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LS153N | SN74LS153N | 29AH7573 | SN74LS153N | SN74LS153N |
| Product Name | SN74LS153 Dual 4-Line To 1-Line Data Selectors/Multiplexers | Ic, Mux; Logic Family / Base Number Texas Instruments | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.75 | 5.25V | 4.75V ~ 5.25V | ||
| Package Type | PDIP,SO,SOIC | DIP; PDIP; PDIP16 | DIP; DIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | LS | TTL | |||
| Propagation Delay | 23 ns |