Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS153J SN74LS153J

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231691-SN74LS153J Number of Bits: 4 Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231691-SN74LS153J Number of Bits: 4 Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS153J - 1231691-SN74LS153J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS153J
1231691-SN74LS153J
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS153J 1231691-SN74LS153J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231691-SN74LS153J Number of Bits: 4 Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231691-SN74LS153J
Number of Bits: 4
Number of Pins: 16
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1231691-SN74LS153J
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS153J
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC4514PW-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74F151ALC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details