8-Line To 1-Line Data Selectors/Multiplexe
Multiplexer, LS Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, TTL, PDIP16
8I/P SIGNAL DATA SELECTOR/MUX, DIP-16; Logic Family / Base Number:74LS151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS Compliant: Yes
IC, LOGIC, 74LS, MULTIPLEXER; Logic Family / Base Number:74LS151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; RoHS Compliant: Yes
Multiplexer 1 x 8:1 16-PDIP
TEXAS INSTRUMENTS SN74LS151NLogic Type:Data Selector / Multiplexer
IC MULTIPLEXER 1 X 8:1 16DIP
| Texas Instruments | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LS151N | SN74LS151N | 08F6812 | 26AJ9441 | SN74LS151N | 815-SN74LS151N | SN74LS151N |
| Product Name | SN74LS151 8-Line To 1-Line Data Selectors/Multiplexers | 8I/p Signal Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments | Ic, Logic, 74Ls, Multiplexer; Logic Family / Base Number Texas Instruments | Signal Switches, Multiplexers, Decoders | TEXAS INSTRUMENTS SN74LS151NLogic Type:Data Selector / Multiplexer | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.75 | 5.25V | 5.25V | 4.75V ~ 5.25V | 5V; 5V | ||
| Package Type | PDIP,SO,SOIC | DIP; PDIP; PDIP16 | DIP; DIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300, 7.62mm) | ||
| Logic Family | LS | TTL | TTL; TTL | ||||
| Propagation Delay | 38 ns | 38 ns |