8-Input Multiplexer IC, 35MHz, 38ns, PDIP, Through Hole Product overview: SN74LS151N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 35MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS151N can be used for catalog matching and distributor lookup.
Data selector/multiplexer
Data selector/multiplexer
Data selector/multiplexer
Manufacturer: Texas Instruments
Win Source Part Number: 007091-SN74LS151N
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
Multiplexer 1 x 8:1 16-PDIP
IC MULTIPLEXER 1 X 8:1 16DIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74LS151N | 307654P | 307654 | 007091-SN74LS151N | 296-1644-5-ND | SN74LS151N |
| Product Name | Through-Hole 35MHz Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS151N | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||||
| Supply Voltage (VS) | 5 volts | 4.75 to 5.25 volts | ||||
| Bandwidth | 35 MHz | |||||
| Power Dissipation | 30 milliwatts | |||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |