Multiplexer 1 x 8:1 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 795040-SN74LS151D
Series: 74LS
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LS151
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74LS151DR; SN74LS151DR2G; SN74LS151DG; SN74LS151DG; SN74LS151DR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MULTIPLEXER 1 X 8:1 16SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-33959-5-ND | 795040-SN74LS151D | SN74LS151D |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS151D | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |