Manufacturer: Texas Instruments
Win Source Part Number: 105018-SN74LS14NSR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Family Name: SN74LS14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS14MEL; SN74LS14M; HD74LS14FP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
Schmitt Trigger Inverter IC, 6-Ch, 5V, 8mA, 22ns, SOP Product overview: SN74LS14NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14NSR can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1-INP 14SO
IC INVERT SCHMITT 6CH 6-IN 14SOP
Inverter IC 6 Channel Schmitt Trigger 14-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 105018-SN74LS14NSR | 296-3652-6-ND | 705-SN74LS14NSR | SN74LS14NSR | SN74LS14NSR | SN74LS14NSR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LS14NSR | Gates and Inverters | 5V 8mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25V | 1.9V (Low), 0.5V (High) | 4.75V ~ 5.25V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 22 ns | 22 ns | 22 ns | |||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA |