Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LS14NS SN74LS14NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 756759-SN74LS14NS Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.5V Logic Level - High: 3.4V Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 22ns at 5V, 15pF
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 756759-SN74LS14NS Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.5V Logic Level - High: 3.4V Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 22ns at 5V, 15pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LS14NS - 756759-SN74LS14NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS14NS
756759-SN74LS14NS
Logic - Logic - Gates and Inverters - SN74LS14NS 756759-SN74LS14NS
Manufacturer: Texas Instruments Win Source Part Number: 756759-SN74LS14NS Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.5V Logic Level - High: 3.4V Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 22ns at 5V, 15pF

Manufacturer: Texas Instruments
Win Source Part Number: 756759-SN74LS14NS
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.5V
Logic Level - High: 3.4V
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 22ns at 5V, 15pF

Buy Now
Gates and Inverters - 296-53336-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-53336-ND
Gates and Inverters 296-53336-ND
Inverter IC 6 Channel Schmitt Trigger 14-SO

Inverter IC 6 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Singapore, Singapore
LOGIC GATES AND INVERTERS Product overview: SN74LS14NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14NS can be used for catalog matching and distributor lookup.

LOGIC GATES AND INVERTERS Product overview: SN74LS14NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LS14NS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS14NS
Logic - Gates and Inverters SN74LS14NS
IC INVERT SCHMITT 6CH 6-INP 14SO

IC INVERT SCHMITT 6CH 6-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS14NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS14NS
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS14NS
IC INVERT SCHMITT 6CH 1-INP 14SO

IC INVERT SCHMITT 6CH 1-INP 14SO

Supplier's Site
Gates and Inverters - SN74LS14NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS14NS
Gates and Inverters SN74LS14NS
Inverter IC 6 Channel Schmitt Trigger 14-SO

Inverter IC 6 Channel Schmitt Trigger 14-SO

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 756759-SN74LS14NS 296-53336-ND 705-SN74LS14NS SN74LS14NS SN74LS14NS SN74LS14NS
Product Name Logic - Logic - Gates and Inverters - SN74LS14NS Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; AND NOT NOT NOT; Inverter
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 3.4V (Low), 0.5V (High) 4.75V ~ 5.25V
Inputs 6 1 1
Propagation Delay 22 ns 22 ns
Low Level Output Current (Sink) 8 mA 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 29L8095 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details