Texas Instruments Standard Linear and Logic Logic - Logic - Gates and Inverters - SN74LS14N SN74LS14N

Description
Manufacturer: Texas Instruments Win Source Part Number: 030184-SN74LS14N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.5V Logic Level - High: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): HD74LS14P; SN74LS14N; SN74LS14N3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030184-SN74LS14N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.5V Logic Level - High: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): HD74LS14P; SN74LS14N; SN74LS14N3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LS14N - 030184-SN74LS14N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS14N
030184-SN74LS14N
Logic - Logic - Gates and Inverters - SN74LS14N 030184-SN74LS14N
Manufacturer: Texas Instruments Win Source Part Number: 030184-SN74LS14N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.5V Logic Level - High: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): HD74LS14P; SN74LS14N; SN74LS14N3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 030184-SN74LS14N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): HD74LS14P; SN74LS14N; SN74LS14N3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Inverters ICs - 307547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
307547
Inverters ICs 307547
Hex invertor,SN74LS14N DIP14 4.75-5.25V

Hex invertor,SN74LS14N DIP14 4.75-5.25V

Supplier's Site
Inverters ICs - 307547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
307547P
Inverters ICs 307547P
Hex invertor,SN74LS14N DIP14 4.75-5.25V

Hex invertor,SN74LS14N DIP14 4.75-5.25V

Supplier's Site
Inverters ICs - 9232332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
9232332
Inverters ICs 9232332
Hex invertor,SN74LS14N DIP14 4.75-5.25V

Hex invertor,SN74LS14N DIP14 4.75-5.25V

Supplier's Site
Singapore, Singapore
5V Logic IC
705-SN74LS14N
5V Logic IC 705-SN74LS14N
6-Ch Schmitt Trigger Inverter, 5V, Bipolar, PDIP Product overview: SN74LS14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14N can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter, 5V, Bipolar, PDIP Product overview: SN74LS14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1643-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1643-5-ND
Gates and Inverters 296-1643-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74LS14N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS14N
Gates and Inverters SN74LS14N
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS14N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS14N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS14N
IC INVERT SCHMITT 6CH 1INP 14DIP

IC INVERT SCHMITT 6CH 1INP 14DIP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LS14N
Logic ICs >> Inverters SN74LS14N
Schmitt Trigger 6 22ns@5V,15pF 4.75V~5.25V PDIP-14 Inverters ROHS

Schmitt Trigger 6 22ns@5V,15pF 4.75V~5.25V PDIP-14 Inverters ROHS

Supplier's Site Datasheet
Hex Inverter, Schmitt Trigger,1I/p, 22Ns, Dip-14; Logic Function Texas Instruments - 08F6782 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger,1I/p, 22Ns, Dip-14; Logic Function Texas Instruments
08F6782
Hex Inverter, Schmitt Trigger,1I/p, 22Ns, Dip-14; Logic Function Texas Instruments 08F6782
HEX INVERTER, SCHMITT TRIGGER,1I/P, 22ns, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS14; Logic IC Family:74LS; Supply Voltage Min:4.75V RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER,1I/P, 22ns, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS14; Logic IC Family:74LS; Supply Voltage Min:4.75V RoHS Compliant: Yes

Supplier's Site
Ic, Hex Inverter, Schmitt, 14Dip; Logic Family / Base Number Texas Instruments - 33AH4891 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hex Inverter, Schmitt, 14Dip; Logic Family / Base Number Texas Instruments
33AH4891
Ic, Hex Inverter, Schmitt, 14Dip; Logic Family / Base Number Texas Instruments 33AH4891
IC, HEX INVERTER, SCHMITT, 14DIP; Logic Family / Base Number:74LS14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, HEX INVERTER, SCHMITT, 14DIP; Logic Family / Base Number:74LS14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 030184-SN74LS14N 307547 307547P 705-SN74LS14N 296-1643-5-ND SN74LS14N SN74LS14N SN74LS14N 08F6782 33AH4891
Product Name Logic - Logic - Gates and Inverters - SN74LS14N Inverters ICs Inverters ICs 5V Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Inverters Hex Inverter, Schmitt Trigger,1I/p, 22Ns, Dip-14; Logic Function Texas Instruments Ic, Hex Inverter, Schmitt, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type NOT; Inverter NOT; Inverter NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 4.75 V ~ 5.25 V 5.25 v 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V~5.25V 5.25V
Inputs 6 1 1 1 1 1
Propagation Delay 22 ns 22 ns 22 ns 22 ns 22 ns
Low Level Output Current (Sink) 8 mA 8 mA 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 29L8339 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHCT123APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT403-1 SOT403-1
View Details