Manufacturer: Texas Instruments
Win Source Part Number: 082340-SN74LS14D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS14DR; SN74LS14DR2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
Inverter Schmitt Trigger Hex Bipolar
6-Ch Schmitt Trigger Inverter IC, 5V, SOIC, 22ns Product overview: SN74LS14D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS14D can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
HEX SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74LS14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 082340-SN74LS14D | 6632423 | 705-SN74LS14D | 296-1212-5-ND | SN74LS14D | SN74LS14D | SN74LS14D | 29AH7572 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LS14D | Inverters ICs | 5V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Hex Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 4.75 V ~ 5.25 V | 5.25 v | 5.25V | 4.75V ~ 5.25V | 1.9V (Low), 0.5V (High) | 4.75V ~ 5.25V | 5.25V | |
| Inputs | 6 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 22 ns | 22 ns | 22 ns | 22 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA |