Priority Encoder 1 x 8:3 16-SO
8-3 Priority Encoder, Bipolar, 16-Pin SOP, 35MHz Product overview: SN74LS148NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS148NSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 848835-SN74LS148NSR
Series: 74LS
Package: Reel - TR
Family Name: 74LS148
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS148NSR-ND, SN74LS148NSRE4, SN74LS148NSRG4, SN74LS148NSRE4-ND, -296-28941-1, -SN74LS148NSRE4-NDR,
IC PRIORITY ENCODER 1 X 8:3 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-28941-2-ND | 743-SN74LS148NSR | 848835-SN74LS148NSR | SN74LS148NSR |
| Product Name | Signal Switches, Multiplexers, Decoders | 35MHz Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS148NSR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "16-SOIC | Tape and Reel | ||
| Standards and Certifications | RoHS |