Texas Instruments Standard Linear and Logic 8 To 3 Line Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments SN74LS148N

Description
8 TO 3 LINE PRIORITY ENCODER, DIP-16; Logic Family / Base Number:74LS148; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: Yes
Description
8 TO 3 LINE PRIORITY ENCODER, DIP-16; Logic Family / Base Number:74LS148; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8 To 3 Line Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments - 60K6862 - Newark, An Avnet Company
Chicago, IL, United States
8 To 3 Line Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments
60K6862
8 To 3 Line Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments 60K6862
8 TO 3 LINE PRIORITY ENCODER, DIP-16; Logic Family / Base Number:74LS148; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: Yes

8 TO 3 LINE PRIORITY ENCODER, DIP-16; Logic Family / Base Number:74LS148; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Priority Encoder; Logic Family / Base Number Texas Instruments - 28AH5078 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Priority Encoder; Logic Family / Base Number Texas Instruments
28AH5078
Ic, Priority Encoder; Logic Family / Base Number Texas Instruments 28AH5078
IC, PRIORITY ENCODER; Logic Family / Base Number:74LS148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; LogicRoHS Compliant: Yes

IC, PRIORITY ENCODER; Logic Family / Base Number:74LS148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; LogicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 60K6862 28AH5078
Product Name 8 To 3 Line Priority Encoder, Dip-16; Logic Family / Base Number Texas Instruments Ic, Priority Encoder; Logic Family / Base Number Texas Instruments
Function Decoder Decoder
Output Lines Other; 3Outputs Other; 5Outputs
Supply Voltage 5.25V 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS154F/883C - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP24
View Details
 - CD74HC4051QPWRCT - Rochester Electronics
Texas Instruments
Specs
Function Demultiplexer
Package Type SOP; SSOP; TSSOP; TSSOP16
Logic Family CMOS
View Details
Dual 2-to-4 line decoder/demultiplexer - 74HC139PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers