Texas Instruments High-Performance Analog 35MHz Analog Switch and Multiplexer IC SN74LS148N

Description
8-to-3 Priority Encoder, Bipolar, 35MHz, PDIP Product overview: SN74LS148N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS148N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-to-3 Priority Encoder, Bipolar, 35MHz, PDIP Product overview: SN74LS148N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS148N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35MHz Analog Switch and Multiplexer IC
743-SN74LS148N
35MHz Analog Switch and Multiplexer IC 743-SN74LS148N
8-to-3 Priority Encoder, Bipolar, 35MHz, PDIP Product overview: SN74LS148N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS148N can be used for catalog matching and distributor lookup.

8-to-3 Priority Encoder, Bipolar, 35MHz, PDIP Product overview: SN74LS148N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS148N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-3651-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-3651-5-ND
Signal Switches, Multiplexers, Decoders 296-3651-5-ND
Priority Encoder 1 x 8:3 16-PDIP

Priority Encoder 1 x 8:3 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS148N - 108869-SN74LS148N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS148N
108869-SN74LS148N
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS148N 108869-SN74LS148N
Manufacturer: Texas Instruments Win Source Part Number: 108869-SN74LS148N Packaging: Tube/Rail Type: Priority Encoder Mounting: Through Hole Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74LS148 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN74LS148NG; HD74LS148P; SN74LS148NSRE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 108869-SN74LS148N
Packaging: Tube/Rail
Type: Priority Encoder
Mounting: Through Hole
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LS148
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS148NG; HD74LS148P; SN74LS148NSRE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LS148N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS148N
Logic - Signal Switches, Multiplexers, Decoders SN74LS148N
IC PRIORITY ENCOD 1 X 8:3 16DIP

IC PRIORITY ENCOD 1 X 8:3 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LS148N 296-3651-5-ND 108869-SN74LS148N SN74LS148N
Product Name 35MHz Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS148N Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Bandwidth 35 MHz
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1922723 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,112-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 2 to 6 volts
Ron 195 ohms
View Details
3 suppliers