Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74LS148DR

Description
Priority Encoder 1 x 8:3 16-SOIC
Request a Quote Datasheet
Description
Priority Encoder 1 x 8:3 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-29445-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-29445-2-ND
Signal Switches, Multiplexers, Decoders 296-29445-2-ND
Priority Encoder 1 x 8:3 16-SOIC

Priority Encoder 1 x 8:3 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-29445-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-29445-1-ND
Signal Switches, Multiplexers, Decoders 296-29445-1-ND
Priority Encoder 1 x 8:3 16-SOIC

Priority Encoder 1 x 8:3 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-29445-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-29445-6-ND
Signal Switches, Multiplexers, Decoders 296-29445-6-ND
Priority Encoder 1 x 8:3 16-SOIC

Priority Encoder 1 x 8:3 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS148DR - 122447-SN74LS148DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS148DR
122447-SN74LS148DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS148DR 122447-SN74LS148DR
Manufacturer: Texas Instruments Win Source Part Number: 122447-SN74LS148DR Packaging: Reel - TR Type: Priority Encoder Mounting: SMD (SMT) Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122447-SN74LS148DR
Packaging: Reel - TR
Type: Priority Encoder
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
35MHz SOIC Analog Switch and Multiplexer IC
743-SN74LS148DR
35MHz SOIC Analog Switch and Multiplexer IC 743-SN74LS148DR
8-to-3 Priority Encoder, Bipolar, 16-Pin SOIC, 35MHz Product overview: SN74LS148DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS148DR can be used for catalog matching and distributor lookup.

8-to-3 Priority Encoder, Bipolar, 16-Pin SOIC, 35MHz Product overview: SN74LS148DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS148DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LS148DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS148DR
Logic - Signal Switches, Multiplexers, Decoders SN74LS148DR
IC PRIORITY ENCOD 1 X 8:3 16SOIC

IC PRIORITY ENCOD 1 X 8:3 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-29445-2-ND 122447-SN74LS148DR 743-SN74LS148DR SN74LS148DR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS148DR 35MHz SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC SOIC; 16-SOIC Tape and Reel
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-3367-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BM96G4 - 202334-CD4016BM96G4 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 14-SOIC
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT157MTCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898399P - RS Components, Ltd.
Specs
Configuration 2 x SPST
Number of Pins 8
View Details